AST Bearings LLC Ball and Roller Bearings 6909

Description
ABEC Grades 1, 3, 5, 7, and 9 are available.
Description
ABEC Grades 1, 3, 5, 7, and 9 are available.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6909 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6909
Ball and Roller Bearings 6909
ABEC Grades 1, 3, 5, 7, and 9 are available.

ABEC Grades 1, 3, 5, 7, and 9 are available.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6909
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 2346891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details