Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6905-2RS |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Bearing Class | A1 |
| Features | Thin-section |
| Design Units | Metric |
| Bore | 0.9843 inch (25.000 mm) |