AST Bearings LLC Ball and Roller Bearings 6802-2RS

Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6802-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6802-2RS
Ball and Roller Bearings 6802-2RS
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6802-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details