AST Bearings LLC Ball and Roller Bearings 6701

Description
ABEC Grades 1, 3, 5, 7, and 9 are available.
Description
ABEC Grades 1, 3, 5, 7, and 9 are available.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6701 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6701
Ball and Roller Bearings 6701
ABEC Grades 1, 3, 5, 7, and 9 are available.

ABEC Grades 1, 3, 5, 7, and 9 are available.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6701
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details