AST Bearings LLC Ball and Roller Bearings 63806

Description
ABEC Grades 1, 3, 5, 7, and 9 are available.
Description
ABEC Grades 1, 3, 5, 7, and 9 are available.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 63806 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
63806
Ball and Roller Bearings 63806
ABEC Grades 1, 3, 5, 7, and 9 are available.

ABEC Grades 1, 3, 5, 7, and 9 are available.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 63806
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details