AST Bearings LLC Ball and Roller Bearings 63802-2RS

Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
Description
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 63802-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
63802-2RS
Ball and Roller Bearings 63802-2RS
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 63802-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Features Thin-section
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details