AST Bearings LLC Ball and Roller Bearings 6315ZZ

Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6315ZZ - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6315ZZ
Ball and Roller Bearings 6315ZZ
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Two metal shields = (ZZ), also available with a single metal shield = (Z).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6315ZZ
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details