AST Bearings LLC Ball and Roller Bearings 6211-2RS

Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).
Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6211-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6211-2RS
Ball and Roller Bearings 6211-2RS
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6211-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details