AST Bearings LLC Ball and Roller Bearings 6018ZZ

Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6018ZZ - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6018ZZ
Ball and Roller Bearings 6018ZZ
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Two metal shields = (ZZ), also available with a single metal shield = (Z).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6018ZZ
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details