AST Bearings LLC Ball and Roller Bearings 6016

Description
ABEC Grades 1, 3, 5, 7, and 9 are available.
Description
ABEC Grades 1, 3, 5, 7, and 9 are available.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6016 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6016
Ball and Roller Bearings 6016
ABEC Grades 1, 3, 5, 7, and 9 are available.

ABEC Grades 1, 3, 5, 7, and 9 are available.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6016
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details