AST Bearings LLC Ball and Roller Bearings 6014ZZ

Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6014ZZ - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6014ZZ
Ball and Roller Bearings 6014ZZ
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Two metal shields = (ZZ), also available with a single metal shield = (Z).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6014ZZ
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7559 inch (70.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details