AST Bearings LLC Ball and Roller Bearings 6013-2RS

Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).
Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 6013-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
6013-2RS
Ball and Roller Bearings 6013-2RS
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 6013-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Bearing Class A1
Type Conrad / Deep Groove
Design Units Inch
Bore 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details