AST Bearings LLC Ball and Roller Bearings 51322M

Description
Please review the technical information for the correct mounting guidelines for this bearing.
Description
Please review the technical information for the correct mounting guidelines for this bearing.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 51322M - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
51322M
Ball and Roller Bearings 51322M
Please review the technical information for the correct mounting guidelines for this bearing.

Please review the technical information for the correct mounting guidelines for this bearing.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 51322M
Product Name Ball and Roller Bearings
Primary Bearing Category Thrust Bearing
Type Flat Race Thrust
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.4803 inch (190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details