AST Bearings LLC Ball and Roller Bearings 51322

Description
Please review the technical information for the correct mounting guidelines for this bearing.
Description
Please review the technical information for the correct mounting guidelines for this bearing.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 51322 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
51322
Ball and Roller Bearings 51322
Please review the technical information for the correct mounting guidelines for this bearing.

Please review the technical information for the correct mounting guidelines for this bearing.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 51322
Product Name Ball and Roller Bearings
Primary Bearing Category Thrust Bearing
Type Flat Race Thrust
Design Units Metric
Bore 4.3307 inch (110.000 mm)
Outside Diameter 7.4803 inch (190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details