AST Bearings LLC Ball and Roller Bearings 51313

Description
Please review the technical information for the correct mounting guidelines for this bearing.
Description
Please review the technical information for the correct mounting guidelines for this bearing.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 51313 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
51313
Ball and Roller Bearings 51313
Please review the technical information for the correct mounting guidelines for this bearing.

Please review the technical information for the correct mounting guidelines for this bearing.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 51313
Product Name Ball and Roller Bearings
Primary Bearing Category Thrust Bearing
Type Flat Race Thrust
Design Units Metric
Bore 2.5591 inch (65.000 mm)
Outside Diameter 4.5276 inch (115.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 1883275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details