AST Bearings LLC Ball and Roller Bearings 2316

Description
This bearing is also available with a tapered bore, add a suffix "K" after the four digit number.
Description
This bearing is also available with a tapered bore, add a suffix "K" after the four digit number.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 2316 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
2316
Ball and Roller Bearings 2316
This bearing is also available with a tapered bore, add a suffix "K" after the four digit number.

This bearing is also available with a tapered bore, add a suffix "K" after the four digit number.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 2316
Product Name Ball and Roller Bearings
Bearing Class A1
Features Self-aligning
Type Double Row Angular Contact
Design Units Inch
Bore 3.1496 inch (80.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details