AST Bearings LLC Ball and Roller Bearings 2306

Description
This bearing is also available with a tapered bore.
Description
This bearing is also available with a tapered bore.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 2306 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
2306
Ball and Roller Bearings 2306
This bearing is also available with a tapered bore.

This bearing is also available with a tapered bore.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 2306
Product Name Ball and Roller Bearings
Bearing Class A1
Features Self-aligning
Type Double Row Angular Contact
Design Units Inch
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details