AST Bearings LLC Ball and Roller Bearings 2302

Description
This bearing is also available with a tapered bore.
Description
This bearing is also available with a tapered bore.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 2302 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
2302
Ball and Roller Bearings 2302
This bearing is also available with a tapered bore.

This bearing is also available with a tapered bore.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 2302
Product Name Ball and Roller Bearings
Bearing Class A1
Features Self-aligning
Type Double Row Angular Contact
Design Units Inch
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details