AST Bearings LLC Ball and Roller Bearings 2300

Description
This bearing is also available with a tapered bore.
Description
This bearing is also available with a tapered bore.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 2300 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
2300
Ball and Roller Bearings 2300
This bearing is also available with a tapered bore.

This bearing is also available with a tapered bore.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 2300
Product Name Ball and Roller Bearings
Bearing Class A1
Features Self-aligning
Type Double Row Angular Contact
Design Units Inch
Bore 0.3937 inch (10.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Ball Bearings - 2058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details