Basic Radial Load Factor "Y0" = 1.8
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22326MB |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 5.1181 inch (130.000 mm) |
| Outside Diameter | 11.0236 inch (280.000 mm) |
| Overall Width | 3.6614 inch (93.000 mm) |