Basic Radial Load Factor "Y0" = 1.7
| AST Bearings LLC | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22320MA |
| Product Name | Ball and Roller Bearings |
| Type | Spherical |
| Design Units | Inch |
| Bore | 3.9370 inch (100.000 mm) |
| Outside Diameter | 8.4646 inch (215.000 mm) |
| Overall Width | 2.8740 inch (73.000 mm) |