AST Bearings LLC Ball and Roller Bearings 22315MBK

Description
Basic Radial Load Factor "Y0" = 1.9
Description
Basic Radial Load Factor "Y0" = 1.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22315MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22315MBK
Ball and Roller Bearings 22315MBK
Basic Radial Load Factor "Y0" = 1.9

Basic Radial Load Factor "Y0" = 1.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22315MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
Roller Bearings - 2482853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 10NBC1620YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
.3125 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5800 lbs (2630 kg)
View Details