AST Bearings LLC Ball and Roller Bearings 22315CK

Description
Basic Radial Load Factor "Y0" = 1.7
Description
Basic Radial Load Factor "Y0" = 1.7

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 22315CK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
22315CK
Ball and Roller Bearings 22315CK
Basic Radial Load Factor "Y0" = 1.7

Basic Radial Load Factor "Y0" = 1.7

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 22315CK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Outside Diameter 6.2992 inch (160.000 mm)
Overall Width 2.1654 inch (55.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.6535 inch (42.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details