AST Bearings LLC Ball and Roller Bearings 2208

Description
This bearing is also available with a tapered bore.
Description
This bearing is also available with a tapered bore.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 2208 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
2208
Ball and Roller Bearings 2208
This bearing is also available with a tapered bore.

This bearing is also available with a tapered bore.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 2208
Product Name Ball and Roller Bearings
Bearing Class A1
Features Self-aligning
Type Double Row Angular Contact
Design Units Inch
Bore 1.5748 inch (40.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details