AST Bearings LLC Ball and Roller Bearings 21317MBK

Description
Basic Radial Load Factor "Y0" = 2.9
Description
Basic Radial Load Factor "Y0" = 2.9

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 21317MBK - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
21317MBK
Ball and Roller Bearings 21317MBK
Basic Radial Load Factor "Y0" = 2.9

Basic Radial Load Factor "Y0" = 2.9

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Roller Bearings
Product Number 21317MBK
Product Name Ball and Roller Bearings
Type Spherical
Design Units Inch
Bore 3.3465 inch (85.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Overall Width 1.6142 inch (41.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3120 inch (33.325 mm)
View Details
Sprag Clutch Bearings - 1845763 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
.7500 in. ID, 2.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 47600 lbs (21587 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details