AST Bearings LLC Ball and Roller Bearings 1640

Description
Width Tolerance - Outer: +.000"/-.005"
Description
Width Tolerance - Outer: +.000"/-.005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1640 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1640
Ball and Roller Bearings 1640
Width Tolerance - Outer: +.000"/-.005"

Width Tolerance - Outer: +.000"/-.005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1640
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.8750 inch (22.225 mm)
Outside Diameter 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2612648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details