AST Bearings LLC Ball and Roller Bearings 1638-2RS

Description
Also available with a single seal (-RS)
Description
Also available with a single seal (-RS)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1638-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1638-2RS
Ball and Roller Bearings 1638-2RS
Also available with a single seal (-RS)

Also available with a single seal (-RS)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1638-2RS
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Outside Diameter 2.0000 inch (50.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details