AST Bearings LLC Ball and Roller Bearings 1630

Description
Width Tolerance - Outer: +.000"/-.005"
Description
Width Tolerance - Outer: +.000"/-.005"

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1630 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1630
Ball and Roller Bearings 1630
Width Tolerance - Outer: +.000"/-.005"

Width Tolerance - Outer: +.000"/-.005"

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1630
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Outside Diameter 1.6250 inch (41.275 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details