Also available with a single seal (-RS)
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1607-2RS |
| Product Name | Ball and Roller Bearings |
| Type | Wide Inner Ring |
| Design Units | Inch |
| Bore | 0.4375 inch (11.112 mm) |
| Outside Diameter | 0.9062 inch (23.017 mm) |