Also available with a single shield (-Z)
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1606ZZ |
| Product Name | Ball and Roller Bearings |
| Type | Wide Inner Ring |
| Design Units | Inch |
| Bore | 0.3750 inch (9.525 mm) |
| Outside Diameter | 0.9062 inch (23.017 mm) |