AST Bearings LLC Ball and Roller Bearings 1606-2RS

Description
Also available with a single seal (-RS)
Description
Also available with a single seal (-RS)

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 1606-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
1606-2RS
Ball and Roller Bearings 1606-2RS
Also available with a single seal (-RS)

Also available with a single seal (-RS)

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 1606-2RS
Product Name Ball and Roller Bearings
Type Wide Inner Ring
Design Units Inch
Bore 0.3750 inch (9.525 mm)
Outside Diameter 0.9062 inch (23.017 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details