This bearing is also available with a tapered bore, add a suffix "K" after the four digit number.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1316 |
| Product Name | Ball and Roller Bearings |
| Bearing Class | A1 |
| Features | Self-aligning |
| Type | Double Row Angular Contact |
| Design Units | Inch |
| Bore | 3.1496 inch (80.000 mm) |