Assun Motor Pte. Ltd. Gearbox AM-45P Series

Description
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?
Datasheet
Description
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearbox - AM-45P Series - Assun Motor Pte. Ltd.
Singapore, Singapore
Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?

Gearbox(Planetary) is a gear transfer system in which typically three or more "planet" gears rotate around central "sun" gear.Assun designed a unique structure optimized its planetary gearbox:Motor is connected with the sun gear by the Geared Sleeve to compensate the tolerance for perfect connection;The sun gear is relatively free from the planet carrier; it is able to find better position for engagement which reduces power loss;One Body Planet Carrier and Output Shaft is stronger and more flexible to guarantee higher torque output and longer life time?

Supplier's Site Datasheet

Technical Specifications

  Assun Motor Pte. Ltd.
Product Category Gearboxes and Gearheads
Product Number AM-45P Series
Product Name Gearbox
Gearing Spur; Planetary
Operating Temperature -4 to 122 F (-20 to 50 C)
Gear Ratio 3.4 to 1270 (X : 1)
Rated Output Torque 46.83 to 93.66 In-lbs (54 to 108 kg-cm)
Maximum Input Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 246 (X : 1)
View Details
Gearheads - P12 spur 1/280 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 280 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV valued solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
View Details