Associated Power Technologies, Inc. Manual Power Source Model 5010

Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.
Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Suppliers

Company
Product
Description
Supplier Links
Manual Power Source - Model 5010 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Manual Power Source
Model 5010
Manual Power Source Model 5010
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Supplies
Product Number Model 5010
Product Name Manual Power Source
Type AC Power Source; Programmable Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Features Adjustable Frequency; Adjustable Voltage; Adjustable Current
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2142-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details