Associated Power Technologies, Inc. Automated AC Power Source APT MODEL 7040

Description
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.
Description
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Suppliers

Company
Product
Description
Supplier Links
Automated AC Power Source - APT MODEL 7040 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Automated AC Power Source
APT MODEL 7040
Automated AC Power Source APT MODEL 7040
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 7000 Series Automated AC Power Source is the power source for your advanced application.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Supplies
Product Number APT MODEL 7040
Product Name Automated AC Power Source
Type AC Power Source; Programmable Power Supply
Form Factor Desktop / Free Standing; Rack Mount
Applications Instrumentation, Testing Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details