Associated Pacific Machine Corp. USA Series Receding Head Cutting Press USA RH 3563-60

Description
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available
Description
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available

Suppliers

Company
Product
Description
Supplier Links
USA Series Receding Head Cutting Press - USA RH 3563-60 - Associated Pacific Machine Corp.
Camarillo, CA, USA
USA Series Receding Head Cutting Press
USA RH 3563-60
USA Series Receding Head Cutting Press USA RH 3563-60
APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc. You can be assured that the best and latest engineering technology has been utilized in the USA series An unobstructed view of the cutting area is provided when the beam is in its back position The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines Simple to learn - Easy to use controls for setting die and material height Low electrical power consumption Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings U.S. made electrical components are standard on the USA series The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock Includes photo cell and safety guards Material feeding systems are available

APMC presses diecut a wide range of materials: foam, textiles, plastic, rubber, packings, vinyl, leather, composites, fiberglass, vinyl, and carpet floor tiles, cork, wood, gasket, filter materials, etc.

  • You can be assured that the best and latest engineering technology has been utilized in the USA series
  • An unobstructed view of the cutting area is provided when the beam is in its back position
  • The USA series has a strong exterior reinforced construction consisting of heavy duty weldments. This press is built for the long term which our customers expect
  • This full head press uses a four column construction which utilizes an internal mechanical levelling system to insure a parallel cutting stroke and full uniform pressure over the entire cutting bed, even when the cutting dies are not in the center of the cutting area. A parallel cutting stroke is essential for obtaining accurate cut parts and for long pad and die life
  • Most importantly, the four pillar construction and internal mechanical levelling system keeps the bridge parallel far better than the common hydraulic levelling or straight arm systems used in some cutting machines
  • Simple to learn - Easy to use controls for setting die and material height
  • Low electrical power consumption
  • Low maintenance due to an automatic central lubricating system which continuously lubricates all of the main bushings and bearings
  • U.S. made electrical components are standard on the USA series
  • The receding head moves forward and backward evenly with slow stops at both endsa to avoid vibration and shock
  • Includes photo cell and safety guards
  • Material feeding systems are available
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number USA RH 3563-60
Product Name USA Series Receding Head Cutting Press
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Receding Head
Operation Blanking
Automation / Control Manual
Special Features Coil / Web Feeder (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

C-Frame Flanging Press with Vertical and Horizontal Rams -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Capacity 750 tons (680 metric tons)
Frame & Head Type C-Frame / Gap Frame
View Details
ASTRACLINCH Mega Line Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details