Associated Pacific Machine Corp. Envelope Die Cutting Machine Model CPC-N25

Description
Three axes servo motor position system position accuracy of ± 0.2 mm Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20 preset cutting positions availible Program and cutting die change within five minutes Dryrun without cutting force before actual cutting can avoid mistakes Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm Die lubrication for clean cuts and longer die life Flattening roller ensures cut to print accuracy Safety sensor to avoid cutting on the paper clamp device
Description
Three axes servo motor position system position accuracy of ± 0.2 mm Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20 preset cutting positions availible Program and cutting die change within five minutes Dryrun without cutting force before actual cutting can avoid mistakes Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm Die lubrication for clean cuts and longer die life Flattening roller ensures cut to print accuracy Safety sensor to avoid cutting on the paper clamp device

Suppliers

Company
Product
Description
Supplier Links
Envelope Die Cutting Machine - Model CPC-N25 - Associated Pacific Machine Corp.
Camarillo, CA, USA
Envelope Die Cutting Machine
Model CPC-N25
Envelope Die Cutting Machine Model CPC-N25
Three axes servo motor position system position accuracy of ± 0.2 mm Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20 preset cutting positions availible Program and cutting die change within five minutes Dryrun without cutting force before actual cutting can avoid mistakes Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm Die lubrication for clean cuts and longer die life Flattening roller ensures cut to print accuracy Safety sensor to avoid cutting on the paper clamp device
  • Three axes servo motor position system position accuracy of ± 0.2 mm
  • Working capacity of up to one million blanks per eight hours with maximum material stack thickness of up to 40 mm
  • 99 program memory for irregular pre-print4ed and non-printred envelope cutting, with every program having 20 preset cutting positions availible
  • Program and cutting die change within five minutes
  • Dryrun without cutting force before actual cutting can avoid mistakes
  • Maximum blank size of 500 x 600 mm for paper sheet sizes of up to 950 x 1450 mm
  • Die lubrication for clean cuts and longer die life
  • Flattening roller ensures cut to print accuracy
  • Safety sensor to avoid cutting on the paper clamp device
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number Model CPC-N25
Product Name Envelope Die Cutting Machine
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Die Cutting - Clicker Press
Operation Blanking; Straightening / Flattening
Automation / Control PC Control; Computer Numerical
Capacity 25 tons (22.68 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Slip On Flange Watson Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Automation / Control Manual
Pressure 70 to 80 psi (49.26 to 56.3 m H2O)
View Details
Machine Presses - 144555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1 tons (0.9072 metric tons)
View Details
Straight-Side Gib-Guided Trim Press -  - Savage Engineering, Inc.
Specs
General Types Punch Press
Capacity 50 to 2500 tons (45.36 to 2268 metric tons)
View Details