Associated Pacific Machine Corp. Automatic Collating Machine GCM-1S

Description
For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and troubleshooting. 1,000 sheet capacity auto-loader that is hand-trolley accessible. Installation of user supplied anti-static sheet and overlay cleaners. Optical sensor controlled overlay accuracy. Seperate sensors for normal and magnetic tape overlay. Eight point ultra-sonic spot welding. Ultra-sonic welding allows material of varying thickness to be welded without machine adjustment
Description
For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and troubleshooting. 1,000 sheet capacity auto-loader that is hand-trolley accessible. Installation of user supplied anti-static sheet and overlay cleaners. Optical sensor controlled overlay accuracy. Seperate sensors for normal and magnetic tape overlay. Eight point ultra-sonic spot welding. Ultra-sonic welding allows material of varying thickness to be welded without machine adjustment

Suppliers

Company
Product
Description
Supplier Links
Automatic Collating Machine - GCM-1S - Associated Pacific Machine Corp.
Camarillo, CA, USA
Automatic Collating Machine
GCM-1S
Automatic Collating Machine GCM-1S
For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm. High Speed: 1,200 sheets per hour. Touch screen controlled for easy program changes and troubleshooting. 1,000 sheet capacity auto-loader that is hand-trolley accessible. Installation of user supplied anti-static sheet and overlay cleaners. Optical sensor controlled overlay accuracy. Seperate sensors for normal and magnetic tape overlay. Eight point ultra-sonic spot welding. Ultra-sonic welding allows material of varying thickness to be welded without machine adjustment

For collating one or two overlay foils with one, two, or three cores. Overlay foil can be from 40 to 400 µm thick, with or without magnetic tape. Core material can be PVC or PET, up to 750 mm x 750 mm.

  • High Speed: 1,200 sheets per hour.
  • Touch screen controlled for easy program changes and troubleshooting.
  • 1,000 sheet capacity auto-loader that is hand-trolley accessible.
  • Installation of user supplied anti-static sheet and overlay cleaners.
  • Optical sensor controlled overlay accuracy. Seperate sensors for normal and magnetic tape overlay.
  • Eight point ultra-sonic spot welding. Ultra-sonic welding allows material of varying thickness to be welded without machine adjustment
Supplier's Site

Technical Specifications

  Associated Pacific Machine Corp.
Product Category Presses (metalworking)
Product Number GCM-1S
Product Name Automatic Collating Machine
General Types Die Cutting Machine
Stamping / Hydroforming / Converting / Punching Press Type Automatic Collating
Operation Fine Blanking
Automation / Control Automatic / Indexing; PC Control
Special Features Manufacturing Cell (Loader / Stacker); Multi-station; MultiTool
Unlock Full Specs
to access all available technical data

Similar Products

ASTRACLINCH Mega Line Clinching Machine -  - Norlok Technology, Inc.
Specs
General Types Clinching Machine; Sheet Metal
Operation Side Punching / Notching
Automation / Control Manual
View Details
Horizonal Bending and Straightening Press -  - Savage Engineering, Inc.
Specs
General Types Forming and Bending Machine
Operation Press Forming / Embossing
View Details