ASSMANN WSW Components GmbH Cable Assemblies - Rectangular Cable Assemblies H3CCH-2006G

Description
Win Source Part Number: 1340568-H3CCH-2006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 20 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Base Product Number: H3CCH-20
Request a Quote Datasheet
Description
Win Source Part Number: 1340568-H3CCH-2006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 20 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Base Product Number: H3CCH-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - 1340568-H3CCH-2006G - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1340568-H3CCH-2006G
Cable Assemblies - Rectangular Cable Assemblies 1340568-H3CCH-2006G
Win Source Part Number: 1340568-H3CCH-2006G Category: Cable Assemblies - Rectangular Cable Assemblies Number of Positions: 20 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Base Product Number: H3CCH-20

Win Source Part Number: 1340568-H3CCH-2006G
Category: Cable Assemblies - Rectangular Cable Assemblies
Number of Positions: 20
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8544.42.9090
Mfr: Assmann WSW Components
Base Product Number: H3CCH-20

Buy Now Datasheet
Rectangular Cable Assemblies - H3CCH-2006G-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
H3CCH-2006G-ND
Rectangular Cable Assemblies H3CCH-2006G-ND
"20 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

"20 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1340568-H3CCH-2006G H3CCH-2006G-ND
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBS-L1G4-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power, Line Cables and Extension Cords - Q413-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEI 23-50
View Details