ASSMANN WSW Components GmbH Cable Assemblies - Fiber Optic Cables DK-2932-15

Description
Win Source Part Number: 1150784-DK-2932-15 Category: Cable Assemblies>Fiber Optic Cables Series: DIGITUS® Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 49.2' (15.0m) 1st Connector: LC Duplex 2nd Connector: SC Duplex Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: Blue Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2932 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1150784-DK-2932-15 Category: Cable Assemblies>Fiber Optic Cables Series: DIGITUS® Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 49.2' (15.0m) 1st Connector: LC Duplex 2nd Connector: SC Duplex Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: Blue Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2932 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1150784-DK-2932-15
Cable Assemblies - Fiber Optic Cables 1150784-DK-2932-15
Win Source Part Number: 1150784-DK-2932-15 Category: Cable Assemblies>Fiber Optic Cables Series: DIGITUS® Type: Singlemode, Duplex Package: Bulk Standard Package: 10 Length - Overall: 49.2' (15.0m) 1st Connector: LC Duplex 2nd Connector: SC Duplex Cable Diameter: 0.12" (3.0mm) Color - Cable: Yellow Color - Connectors: Blue Fiber Type: 9/125 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Assmann WSW Components Base Product Number: DK-2932 Product Status: Obsolete

Win Source Part Number: 1150784-DK-2932-15
Category: Cable Assemblies>Fiber Optic Cables
Series: DIGITUS®
Type: Singlemode, Duplex
Package: Bulk
Standard Package: 10
Length - Overall: 49.2' (15.0m)
1st Connector: LC Duplex
2nd Connector: SC Duplex
Cable Diameter: 0.12" (3.0mm)
Color - Cable: Yellow
Color - Connectors: Blue
Fiber Type: 9/125
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Assmann WSW Components
Base Product Number: DK-2932
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1150784-DK-2932-15
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-SMA-MM-24 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details