20 Position Rectangular Socket Connector IDC Gold
Win Source Part Number: 1339805-AWP20-7241-T
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 108
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Assmann WSW Components
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HKR20H-ND | 1339805-AWP20-7241-T-R |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |