Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHUNT RESISTORS
ASSMANN WSW COMPONENTS GMBH
AKSNT/G BLACK -- JUMPERS & SHUNTS
ASSMANN WSW Components GmbH
Jumpers & Shunts
AKSNT/G BLACK
Description
ASSMANN WSW AKSNT/G BLACK Jumper
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ASSMANN WSW AKSNT/G BLACK Jumper
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Jumpers & Shunts
6742371
Jumpers & Shunts
6742371
ASSMANN WSW AKSNT/G BLACK Jumper
ASSMANN WSW AKSNT/G BLACK Jumper
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Jumpers & Shunts
6742371P
Jumpers & Shunts
6742371P
ASSMANN WSW AKSNT/G BLACK Jumper
ASSMANN WSW AKSNT/G BLACK Jumper
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Shunt Resistors
Product Number
6742371
Product Name
Jumpers & Shunts
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Shunt Resistor - Two Terminal Surface Mount
BAX
Specs
Mounting / Packaging
Bolt-on Chassis; 8436
Resistance Range
5.00E-6 to 2.00E-5 ohms
Tolerance
5 +/- %
View Details
Allen-Bradley / Rockwell Automation
Kinetix 5700 400W Shunt Resistor
2198-R004
View Details
Strainsert
Standard Shunt Calibration Resistor
Standard Shunt Calibration Resistor
Specs
Resistance Range
73000 ohms
View Details
KOA Speer Electronics, Inc.
TLR (to 2W) Standard Power
Specs
Mounting / Packaging
ThroughHole; Axial Leads; 1206 ~ 2512
Resistance Range
5.00E-4 to 0.0200 ohms
Tolerance
1 +/- %
View Details