ASSMANN WSW Components GmbH USB Cables AK672M/2-2

Description
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - AE9929-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
AE9929-ND
USB Cables AE9929-ND
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number AE9929-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details