ASSMANN WSW Components GmbH USB Cables AK672/2-5

Description
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - AE9933-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
AE9933-ND
USB Cables AE9933-ND
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number AE9933-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/650-500 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 16.4 ft (50 dm)
View Details