ASSMANN WSW Components GmbH USB Cables AK669/2-18

Description
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - AE10335-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
AE10335-ND
USB Cables AE10335-ND
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded

USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number AE10335-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details