ASSMANN WSW Components GmbH USB Cables AK669/2-18-BLACK

Description
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - AE10611-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
AE10611-ND
USB Cables AE10611-ND
USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded

USB 2.0 Cable A Female to A Male 5.90' (1.80m) Shielded

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - USB Cables
1160108-AK669/2-18-BLACK
Cable Assemblies - USB Cables 1160108-AK669/2-18-BLACK
Win Source Part Number: 1160108-AK669/2-18-B LACK Category: Cable Assemblies>USB Cables Color: Black Features: Data Transfer and Charge, Extension Cable Package: Box Wire Gauge: 24 AWG, 28 AWG Specifications: USB 2.0 Length: 5.90' (1.80m) Shielding: Shielded Standard Package: 1 Configuration: A Female to A Male ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Mfr: Assmann WSW Components Other Names: AK669/2-18-BLACK-R,A K669218BLACKR,AE1061 1 Base Product Number: AK669

Win Source Part Number: 1160108-AK669/2-18-BLACK
Category: Cable Assemblies>USB Cables
Color: Black
Features: Data Transfer and Charge, Extension Cable
Package: Box
Wire Gauge: 24 AWG, 28 AWG
Specifications: USB 2.0
Length: 5.90' (1.80m)
Shielding: Shielded
Standard Package: 1
Configuration: A Female to A Male
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Mfr: Assmann WSW Components
Other Names: AK669/2-18-BLACK-R,AK669218BLACKR,AE10611
Base Product Number: AK669

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number AE10611-ND 1160108-AK669/2-18-BLACK
Product Name USB Cables Cable Assemblies - USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details