ASSMANN WSW Components GmbH Barrel - Audio Cables - AK302-2 AK302-2

Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050426-AK302-2 Color: Black Length: 6.6' (2.00m) Usage: Patch 1st Connector: Phono (RCA) Plug 2nd Connector: Phono (RCA) Plug Categories: Cable Assemblies Status: Active Channels: Mono Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Assmann WSW Components Win Source Part Number: 1050426-AK302-2 Color: Black Length: 6.6' (2.00m) Usage: Patch 1st Connector: Phono (RCA) Plug 2nd Connector: Phono (RCA) Plug Categories: Cable Assemblies Status: Active Channels: Mono Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Barrel - Audio Cables - AK302-2
1050426-AK302-2
Barrel - Audio Cables - AK302-2 1050426-AK302-2
Manufacturer: Assmann WSW Components Win Source Part Number: 1050426-AK302-2 Color: Black Length: 6.6' (2.00m) Usage: Patch 1st Connector: Phono (RCA) Plug 2nd Connector: Phono (RCA) Plug Categories: Cable Assemblies Status: Active Channels: Mono Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Assmann WSW Components
Win Source Part Number: 1050426-AK302-2
Color: Black
Length: 6.6' (2.00m)
Usage: Patch
1st Connector: Phono (RCA) Plug
2nd Connector: Phono (RCA) Plug
Categories: Cable Assemblies
Status: Active
Channels: Mono
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Barrel Audio Cables - AE1401-ND - DigiKey
Thief River Falls, MN, United States
Barrel Audio Cables
AE1401-ND
Barrel Audio Cables AE1401-ND
Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)

Cable Mono Phono (RCA) Plug To Phono (RCA) Plug 6.6' (2.00m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1050426-AK302-2 AE1401-ND
Product Name Barrel - Audio Cables - AK302-2 Barrel Audio Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details