ASSMANN WSW Components GmbH D - Sub Cables - AK231-2 AK231-2

Description
Manufacturer: Assmann WSW Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140060-AK231-2 Number of Positions: 9 Color: Beige Length: 1.999488 m Shielding: Shielded Connector Type A: Receptacle Connector Type B: Receptacle Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Cable RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Assmann WSW Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140060-AK231-2 Number of Positions: 9 Color: Beige Length: 1.999488 m Shielding: Shielded Connector Type A: Receptacle Connector Type B: Receptacle Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Cable RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Cables - AK231-2 - 1140060-AK231-2 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Cables - AK231-2
1140060-AK231-2
D - Sub Cables - AK231-2 1140060-AK231-2
Manufacturer: Assmann WSW Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140060-AK231-2 Number of Positions: 9 Color: Beige Length: 1.999488 m Shielding: Shielded Connector Type A: Receptacle Connector Type B: Receptacle Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Cable RoHS: Non-Compliant

Manufacturer: Assmann WSW Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140060-AK231-2
Number of Positions: 9
Color: Beige
Length: 1.999488 m
Shielding: Shielded
Connector Type A: Receptacle
Connector Type B: Receptacle
Categories: D - Sub Cables
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Cable
RoHS: Non-Compliant

Buy Now
D-Sub Cables - AK231-2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
AK231-2-ND
D-Sub Cables AK231-2-ND
D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Beige, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1140060-AK231-2 AK231-2-ND
Product Name D - Sub Cables - AK231-2 D-Sub Cables
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details