ASSMANN WSW Components GmbH Cable Assemblies - D-Shaped, Centronics Cables AK155-2

Description
Win Source Part Number: 1149471-AK155-2 Category: Cable Assemblies>D-Shaped, Centronics Cables Length: 6.56' (2.00m) Cable Type: Round, Beige Shielding: Shielded Standard Package: 200 Configuration: Centronics 36 pos Female to Female Style: Bidirectional ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Other Names: AK 155-2,AE1000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1149471-AK155-2 Category: Cable Assemblies>D-Shaped, Centronics Cables Length: 6.56' (2.00m) Cable Type: Round, Beige Shielding: Shielded Standard Package: 200 Configuration: Centronics 36 pos Female to Female Style: Bidirectional ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Other Names: AK 155-2,AE1000 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - D-Shaped, Centronics Cables - 1149471-AK155-2 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - D-Shaped, Centronics Cables
1149471-AK155-2
Cable Assemblies - D-Shaped, Centronics Cables 1149471-AK155-2
Win Source Part Number: 1149471-AK155-2 Category: Cable Assemblies>D-Shaped, Centronics Cables Length: 6.56' (2.00m) Cable Type: Round, Beige Shielding: Shielded Standard Package: 200 Configuration: Centronics 36 pos Female to Female Style: Bidirectional ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Assmann WSW Components Other Names: AK 155-2,AE1000 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1149471-AK155-2
Category: Cable Assemblies>D-Shaped, Centronics Cables
Length: 6.56' (2.00m)
Cable Type: Round, Beige
Shielding: Shielded
Standard Package: 200
Configuration: Centronics 36 pos Female to Female
Style: Bidirectional
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Assmann WSW Components
Other Names: AK 155-2,AE1000
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1149471-AK155-2
Product Name Cable Assemblies - D-Shaped, Centronics Cables
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details