ASSMANN WSW Components GmbH D-Sub Cables AK150-3

Description
D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - AE1370-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
AE1370-ND
D-Sub Cables AE1370-ND
D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09, DB25 Beige, Individual (Round) 9.84' (3.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
D - Sub Cables - AK150-3 - 1172609-AK150-3 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Cables - AK150-3
1172609-AK150-3
D - Sub Cables - AK150-3 1172609-AK150-3
Manufacturer: Assmann WSW Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172609-AK150-3 Color: Beige Length: 2.999232 m Shielding: Shielded Connector Type A: Receptacle Connector Type B: Plug Categories: D - Sub Cables Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Cable RoHS: Compliant

Manufacturer: Assmann WSW Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172609-AK150-3
Color: Beige
Length: 2.999232 m
Shielding: Shielded
Connector Type A: Receptacle
Connector Type B: Plug
Categories: D - Sub Cables
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Cable
RoHS: Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number AE1370-ND 1172609-AK150-3
Product Name D-Sub Cables D - Sub Cables - AK150-3
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details